EN
  • EN
  • DE

A12622-01

Part No A12622-01
Manufacturer Laird Technologies - Thermal Materials
Catalog Thermal - Pads, Sheets
Description THERM PAD 228.6X228.6MM BLU-VIO / Thermal Pad Blue-Violet 228.60mm x 228.60mm Square Tacky - Both Sides
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Pads, Sheets
Mfr Laird Technologies - Thermal Materials
Series Tflex™ 600
Package Bulk
Product Status Active
Type Gap Filler Pad, Sheet
Shape Square
Outline 228.60mm x 228.60mm
Thickness 0.0800" (2.032mm)
Material Silicone Elastomer
Adhesive Tacky - Both Sides
Color Blue-Violet
Thermal Conductivity 3.0W/m-K
Shelf Life 24 Months
Shelf Life Start Date of Certification
Base Product Number A12622
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3920.99.2000
Win Source Part Number 908861-A12622-01
Ultra Librarian 3D Model Ultra Librarian A12622-01 CAD Model

Description

The Tflex™ 600 Gap Filler Pad, Sheet is a high-quality thermal management product manufactured by Laird Technologies - Thermal Materials. Bold the product name (e.g., BAV99S,135 → Tflex™ 600 Gap Filler Pad, Sheet) and manufacturer (e.g., Nexperia USA Inc. → Laird Technologies - Thermal Materials).

  • Category: Fans, Thermal Management - Thermal - Pads, Sheets
  • Shape: Square
  • Dimensions: 228.60mm x 228.60mm
  • Thickness: 0.0800" (2.032mm)
  • Material: Silicone Elastomer
  • Color: Blue-Violet
  • Adhesive: Tacky on both sides
  • Thermal Conductivity: 3.0W/m-K
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 3920.99.2000
  • Product Status: Active

You May Also Be Interested in

Keystone Electronics
THERM PAD 39.67X26.67MM
Lowest to $2.5676
t-Global Technology
THERM TAPE 151.5MMX148MM W/ADH / Thermal Pad White 151.50mm x 148.00mm Rectangular Adhesive - Both Sides
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 228.6MMX228.6MM GREEN / Thermal Pad Green 228.60mm x 228.60mm Square
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
Ohmite
HS100 RESISTOR THERMAL PAD / Thermal Pad Blue 65.20mm x 47.50mm Rectangular Tacky - Both Sides
Need more? Email Us
Panasonic
THERM PAD 180MMX115MM GRAY / Thermal Pad Gray 180.00mm x 115.00mm Rectangular
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess