EN
  • EN
  • DE

A13351-01

Part No A13351-01
Manufacturer Laird Technologies - Thermal Materials
Catalog Thermal - Pads, Sheets
Description THERM PAD 228.6MMX228.6MM GREEN  /  Thermal Pad Green 228.60mm x 228.60mm Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Pads, Sheets
Mfr Laird Technologies - Thermal Materials
Series Tflex™ 300
Package Bulk
Type Gap Filler Pad, Sheet
Shape Square
Outline 228.60mm x 228.60mm
Thickness 0.0400" (1.016mm)
Material Silicone Elastomer
Color Green
Thermal Conductivity 1.2W/m-K
Shelf Life 24 Months
Shelf Life Start Date of Certification
Base Product Number A13351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8546.90.0000
Standard Package 1
Win Source Part Number 1155594-A13351-01
Ultra Librarian 3D Model Ultra Librarian A13351-01 CAD Model

Description

The A13351 Tflex™ 300 is a green gap filler pad or sheet designed for thermal management. It is manufactured by Laird Technologies - Thermal Materials.

  • Package: Bulk
  • Standard Package: 1
  • Thickness: 0.0400" (1.016mm)
  • Outline: 228.60mm x 228.60mm
  • Material: Silicone elastomer
  • Shape: Square
  • Adhesive/Backing Carrier: None
  • Thermal Conductivity: 1.2W/m-K
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Shelf Life: 24 months
  • REACH: Unaffected
  • HTSUS: 8546.90.0000

You May Also Be Interested in

Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
Wakefield-Vette
THERM PAD 25.4MMX25.4MM GOLD / Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us
Panasonic
THERM PAD 180MMX115MM GRAY / Thermal Pad Gray 180.00mm x 115.00mm Rectangular
Need more? Email Us
3M
THERM PAD 30MMX30MM W/ADH 1=25PK / Thermal Pad White 30.00mm x 30.00mm Square Adhesive - Both Sides
Need more? Email Us
Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Panasonic
SOFT PGS (COMPRESSIBLE TYPE)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess