EN
  • EN
  • DE

BS87-160-160-1.0

Part No BS87-160-160-1.0
Manufacturer Shiu Li Technology Co., Ltd.
Catalog Thermal - Pads, Sheets
Description THERM PAD 160MMX160MM GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Pads, Sheets
Mfr Shiu Li Technology Co., Ltd.
Series BS87
Package Bag
Product Status Active
Usage Multi
Type Gel Pad, Sheet
Shape Square
Outline 160.00mm x 160.00mm
Thickness 0.0394" (1.000mm)
Adhesive Tacky - Both Sides
Color Gray
Thermal Conductivity 3.0W/m-K
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 907758-BS87-160-160-1.0
Ultra Librarian 3D Model Ultra Librarian BS87-160-160-1.0 CAD Model

Description

The BS87 Gel Pad is a thermal management component designed for fans and is manufactured by Shiu Li Technology Co., Ltd.

  • Type: Thermal Gel Pad
  • Application: Fans
  • Color: Gray
  • Thickness: 0.0394" (1.000mm)
  • Outline: 160.00mm x 160.00mm
  • Adhesive: Tacky Both Sides
  • Application: Multi-Purpose
  • Thermal Conductivity: 3.0W/m-K
  • Package: Bag
  • Standard Package: 20 pcs
  • Product Status: Active

You May Also Be Interested in

Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
Panasonic
THERM PAD 115MMX90MM W/ADH GRAY / Thermal Pad Gray 115.00mm x 90.00mm Rectangular Adhesive - One Side
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 100.00mm x 100.00mm Square
Need more? Email Us
t-Global Technology
THERM TAPE 151.5MMX148MM W/ADH / Thermal Pad White 151.50mm x 148.00mm Rectangular Adhesive - Both Sides
Need more? Email Us
Panasonic
THERM PAD 70X70MM W/ADH BLACK / Thermal Pad Black 70.00mm x 70.00mm Square Adhesive - Both Sides
Need more? Email Us
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
Ohmite
HS100 RESISTOR THERMAL PAD / Thermal Pad Blue 65.20mm x 47.50mm Rectangular Tacky - Both Sides
Need more? Email Us
Vishay
THERMAL JUMPER 1206 30 MIL LEAD / Thermal Pad 3.20mm x 1.60mm Rectangular
Need more? Email Us
Panasonic
SOFT PGS (COMPRESSIBLE TYPE)
Lowest to $27.3141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5749 $99.1498
3+ $40.6769 $122.0307
5+ $39.4058 $197.0290
7+ $38.1346 $266.9422
8+ $36.8634 $294.9072
11+ $33.0500 $363.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
In Stock: 22 pieces Factory Stock: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess