EN
  • EN
  • DE

NF2L757GRT-V1

Part No NF2L757GRT-V1
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Nichia 140lm/W Warm White Surface Mount 3030 Mid Power LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1082031-NF2L757GRT-V1
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NF2L757GRT-V1 CAD Model

Description

The NF2L757GRT-V1 is a high-power, surface-mount LED manufactured by Nichia Corporation, designed for general lighting applications. It offers high luminous efficacy and excellent color rendering, making it suitable for use in indoor and outdoor lighting fixtures.

Applications:

  • General lighting
  • Street lighting
  • Indoor lighting (e.g., downlights, spotlights)
  • Commercial lighting
  • Architectural lighting

Features:

  • High luminous efficacy
  • Excellent color rendering index (CRI)
  • Surface mount package
  • Long lifespan
  • RoHS compliant
  • High thermal conductivity

Benefits:

  • Energy-efficient lighting solution
  • Accurate color representation
  • Simplified assembly with surface mount technology
  • Reduced maintenance costs due to long operational life
  • Environmentally friendly due to RoHS compliance
  • Efficient heat dissipation for stable performance

The NF2L757GRT-V1 is designed for high-performance lighting applications, providing a combination of high brightness, excellent color quality, and energy efficiency. Its surface mount design facilitates automated assembly and reduces manufacturing costs. The LED's robust construction and long lifespan ensure reliable operation in a variety of environmental conditions. Nichia is a recognized leader in LED technology, and the NF2L757GRT-V1 exemplifies their commitment to quality and innovation.

Specifications (Typical):

  • Color Temperature: Typically available in a range of correlated color temperatures (CCTs) - check datasheet for exact values
  • Forward Voltage: Typically 2.8V - 3.4V (check datasheet for exact value)
  • Luminous Flux: Refer to the datasheet for specific values, as they vary based on drive current and CCT.
  • CRI: Typically >80 (check datasheet for exact value)
  • Package: Surface Mount

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Meled
Lowest to $0.1172
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess