EN
  • EN
  • DE

GAL16V8-25LP

Part No GAL16V8-25LP
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Date Code: 98+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060437-GAL16V8-25LP
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8-25LP CAD Model

Description

The GAL16V8-25LP is a high-performance, low-power CMOS Programmable Array Logic (PAL) device manufactured by Lattice Semiconductor Corporation. It is designed to provide flexible logic solutions for a wide range of digital applications. Its programmable nature allows designers to implement custom logic functions quickly and efficiently.

Applications:

  • Address Decoding: Used in memory systems for address decoding logic.
  • State Machines: Implements complex sequential logic functions.
  • Peripheral Control: Controls and manages peripheral devices in embedded systems.
  • Glue Logic: Provides interface logic between different components.
  • Data Communication: Supports data transfer protocols.

Features:

  • Reprogrammable: Allows for easy modification and updates to the logic design.
  • Low Power Consumption: Reduces power requirements in battery-powered devices.
  • High Speed: Provides fast propagation delays for high-performance applications.
  • Flexible Output Configuration: Configurable output enables for various logic functions.
  • Input Transition Detection: Detects changes in input signals.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reduced Design Time: Speeds up the development process with reprogrammable logic.
  • Lower System Cost: Eliminates the need for multiple discrete logic devices.
  • Increased Flexibility: Allows for easy adaptation to changing requirements.
  • Improved Performance: Provides high-speed operation for demanding applications.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details:

The GAL16V8-25LP is programmed using standard programming tools. It operates on a 5V power supply. The device is available in various package options, including DIP and PLCC. Consult the Lattice Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess