EN
  • EN
  • DE

GAL16V8B-15LD/883

Part No GAL16V8B-15LD/883
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004160-GAL16V8B-15LD/883
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8B-15LD/883 CAD Model

Description

The GAL16V8B-15LD/883 is a high-performance EEPROM-based Programmable Logic Device (PLD) manufactured by Lattice Semiconductor. It is a versatile chip capable of implementing a wide array of custom logic functions, offering a flexible solution for digital circuit design. The "/883" designation indicates that it is compliant with military standard 883, ensuring high reliability and performance under demanding conditions.

Applications

  • Address Decoding: Simplifies memory address selection in embedded systems.
  • Glue Logic: Interconnects various digital components with custom logic.
  • State Machines: Implements sequential logic for controllers and interfaces.
  • Peripheral Control: Manages communication and control of external devices.
  • Military and Aerospace Applications: Due to the /883 compliance, suitable for use in systems requiring high reliability and extended temperature ranges.

Features

  • Electrically Erasable and Reprogrammable (EEPROM) Technology: Allows for in-system programming and easy design modifications.
  • 16 Inputs and 8 Outputs: Provides a flexible architecture for implementing various logic functions.
  • Variable Output Product Terms: Enables customized logic functions with varying complexity.
  • Low Power Consumption: Reduces overall system power requirements.
  • Fast Propagation Delay (15ns): Ensures high-speed operation for demanding applications.
  • Military Temperature Range: Operates reliably across a wide temperature range (-55°C to +125°C).
  • Compliant with MIL-STD-883: Meets stringent requirements for quality and reliability.

Benefits

  • Design Flexibility: Reprogrammable nature allows for easy modification and optimization of logic functions.
  • Reduced Component Count: Integrates multiple logic gates into a single chip, simplifying board design.
  • Improved System Performance: Fast propagation delay ensures high-speed operation.
  • Enhanced Reliability: Military-grade construction guarantees performance in harsh environments.
  • Cost-Effective Solution: Reduces overall system cost by minimizing component count and design complexity.

Technical Specifications

The GAL16V8B-15LD/883 operates on a 5V power supply. It features a maximum propagation delay of 15ns. The output configuration is programmable, allowing each output to be configured as either active high or active low. The device is available in a ceramic DIP package suitable for military applications. Consult the datasheet for complete specifications including timing parameters, power consumption, and pinout details.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess