EN
  • EN
  • DE

TPW4R50ANH

Part No TPW4R50ANH
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841004-TPW4R50ANH
Ultra Librarian 3D Model Ultra Librarian TPW4R50ANH CAD Model

Description

The TPW4R50ANH is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This device is built using Toshiba's advanced trench process, which results in a very low on-resistance (Rds(on)) and minimal switching losses. This leads to improvements in overall system efficiency and thermal performance.

Applications

  • DC-DC Converters: Widely used in voltage regulation circuits for various electronic devices.
  • AC-DC Power Supplies: Used in power supplies for computer systems, servers, and consumer electronics.
  • Motor Control Circuits: Implemented in motor drive applications for industrial and automotive systems.
  • LED Lighting Systems: Commonly found in LED drivers for efficient lighting control.
  • Uninterruptible Power Supplies (UPS): Crucial component in UPS systems for providing backup power during outages.

Features

  • N-Channel MOSFET: Provides efficient and reliable power switching.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, resulting in high efficiency.
  • High-Speed Switching: Enables fast switching speeds for reduced switching losses.
  • Trench Process Technology: Utilizes Toshiba's advanced trench process technology for enhanced performance.
  • Pb-free plating terminal: Environmentally friendly lead-free terminal plating.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: The low Rds(on) and fast switching contribute to high energy efficiency.
  • Reduced Heat Dissipation: Low losses lead to less heat generation, simplifying thermal management design.
  • Enhanced System Reliability: The robust design ensures reliable operation in demanding environments.
  • Compact Design: Allows for the design of smaller and more compact power electronic systems.
  • Environmentally Responsible: Pb-free plating and RoHS compliance demonstrate environmental consciousness.

Specifications

The TPW4R50ANH specifications typically include a drain-source voltage (Vds) rating suitable for many mainstream power applications. The gate-source voltage (Vgs) rating is an important consideration for drive circuitry. The continuous drain current (Id) specifies the maximum sustained current, while the pulsed drain current (Idm) indicates the peak current capability. The power dissipation (Pd) defines the maximum power the device can handle. The Rds(on) is specified at particular Vgs and Id conditions. The operating temperature range dictates the safe operating environment. Package type is vital for proper mounting and heat dissipation.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1236 $63.7080
70+ $1.7424 $121.9680
105+ $1.6881 $177.2505
145+ $1.6336 $236.8720
185+ $1.5791 $292.1335
245+ $1.4158 $346.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess