EN
  • EN
  • DE

GAL22V10-20LR883C

Part No GAL22V10-20LR883C
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190411-GAL22V10-20LR883C
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10-20LR883C CAD Model

Description

The GAL22V10-20LR883C is a high-performance, low-power Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. This programmable logic device (PLD) offers versatile logic functions suitable for a wide range of applications. The "/883C" designation indicates that the device is compliant with military standard 883 Class C, ensuring high reliability and performance under demanding conditions.

Applications:

  • Complex logic functions implementation
  • Address decoding
  • State machine design
  • Custom peripheral controllers
  • Aerospace and military systems

Features:

  • Electrically Erasable (E2) CMOS technology
  • 20ns propagation delay
  • Low-power operation
  • 10 programmable Output Logic Macrocells (OLMCs)
  • Flexible input/output configuration

Benefits:

  • Simplified logic design
  • Reduced system size and cost
  • Enhanced system reliability
  • Fast design prototyping and modifications
  • High performance in harsh environments

Additional Details:

The GAL22V10-20LR883C features ten independently configurable Output Logic Macrocells (OLMCs), allowing each output to be defined as either combinatorial or registered, and as active high or active low. The E2CMOS technology provides easy in-system programmability and reprogrammability, facilitating rapid prototyping and design iterations. The 20ns propagation delay ensures high-speed operation for time-critical applications. The device's low-power consumption makes it suitable for battery-powered and energy-sensitive systems. The "/883C" designation ensures that the device has undergone rigorous testing and screening to meet the requirements of military standard 883 Class C, guaranteeing reliable operation over a wide temperature range and under harsh environmental conditions. The datasheet provides detailed information on voltage and current ratings, timing characteristics, programming procedures, and environmental specifications. The GAL22V10-20LR883C is a versatile and reliable solution for implementing custom logic functions in high-reliability applications. Its programmability allows for easy design changes and updates without requiring hardware modifications. This device is widely used in aerospace, military, and other demanding applications where performance and reliability are critical.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess