EN
  • EN
  • DE

GAL22V10B-15LR/883

Part No GAL22V10B-15LR/883
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193716-GAL22V10B-15LR/883
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10B-15LR/883 CAD Model

Description

The GAL22V10B-15LR/883 is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor. The "GAL" indicates a Generic Array Logic device. "22V10" signifies 22 inputs and 10 outputs. "15LR" indicates a speed grade of 15ns (propagation delay) and likely refers to a Low-power Reduced-voltage version. The "/883" signifies that this part is manufactured and tested to MIL-STD-883, indicating it's a high-reliability component suitable for military and aerospace applications.

Applications:

  • Military and Aerospace Systems: For critical control and processing functions requiring high reliability and performance.
  • Avionics: Implementing custom logic in aircraft control and navigation systems.
  • Satellite Communications: Processing and routing signals in satellite communication systems.
  • Industrial Automation: Controlling machinery and processes in harsh environments.
  • High-Reliability Data Acquisition Systems: Ensuring accurate and reliable data capture in demanding applications.

Features:

  • MIL-STD-883 Compliant: Ensures high reliability and performance under extreme conditions.
  • Electrically Erasable and Reprogrammable: Allows for easy design changes and updates.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for complex logic functions.
  • 15ns Propagation Delay: Offers fast performance for high-speed applications.
  • Low-Power Operation: Reduces power consumption, extending battery life in portable applications.
  • Flexible Output Macrocell Architecture: Each output can be configured as combinatorial or registered, with programmable polarity.

Benefits:

  • High Reliability: The MIL-STD-883 compliance ensures reliable operation in harsh environments.
  • Design Flexibility: The programmable nature allows designers to customize logic functions.
  • Reduced Component Count: Integrates multiple logic functions into a single device.
  • Improved System Performance: Fast propagation delay enables quick response times.
  • Simplified Prototyping: Electrically erasable feature allows for rapid design iterations.

Additional Details:

The GAL22V10B-15LR/883 is programmed using standard PLD programmers. It is specifically designed for applications requiring high reliability and performance, such as military and aerospace systems. The “/883” designation means it undergoes rigorous testing to meet the stringent requirements of MIL-STD-883, ensuring it can withstand harsh environments, temperature extremes, and vibration. Detailed specifications, including electrical characteristics and pinout diagrams, are available in the Lattice Semiconductor datasheet. This device offers a combination of high performance, low power consumption, and exceptional reliability, making it suitable for demanding applications where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess