EN
  • EN
  • DE

GAL22V10D

Part No GAL22V10D
Manufacturer Lattice Semiconductor Corporation
Description GAL 22V10 Device Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176831-GAL22V10D
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GAL22V10D CAD Model

Description

The GAL22V10D is a high-performance, Electrically Erasable Programmable Logic Device (EEPLD) from Lattice Semiconductor. It is designed to provide a flexible and efficient solution for implementing a wide variety of logic functions. This device is commonly used in applications requiring programmable logic, such as address decoding, state machine implementation, and peripheral control.

Applications

  • Address decoding in memory systems
  • State machine implementation for control logic
  • Peripheral controllers for interfacing with various devices
  • Glue logic replacement to reduce component count
  • Timing control circuits for synchronization

Features

  • High-performance CMOS technology
  • Electrically erasable and reprogrammable
  • 24-pin package
  • Programmable output polarity
  • Ten output logic macrocells, each configurable as combinational or registered
  • Variable product term distribution for optimized logic implementation
  • Input transition detection for improved performance
  • Multiple input and output pins

Benefits

  • Increased design flexibility due to its reprogrammability and configurable macrocells.
  • Reduced system cost by integrating multiple logic functions into a single device.
  • Improved system performance with its high speed.
  • Simplified board layout thanks to its compact package.
  • Faster time-to-market by enabling quick prototyping and design modifications.

Additional Details

The GAL22V10D operates on a 5V power supply. The electrically erasable feature allows for easy reprogramming, making it ideal for prototyping and iterative design processes. The device's architecture includes configurable macrocells, allowing designers to tailor the device to specific application requirements. This device is well-suited for embedded systems, industrial automation, and telecommunications equipment.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess