EN
  • EN
  • DE

IM4A3-32/32-7JNC-10JNI

Part No IM4A3-32/32-7JNC-10JNI
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825799-IM4A3-32/32-7JNC-10JNI
Ultra Librarian 3D Model Ultra Librarian IM4A3-32/32-7JNC-10JNI CAD Model

Description

The IM4A3-32/32-7JNC-10JNI is a Lattice Semiconductor Corporation product, classified within their range of programmable logic devices. Based on available information, it's likely a part of the ispMACH 4A family, known for its high speed and ease of use. It features a CPLD (Complex Programmable Logic Device) architecture, suitable for a variety of logic applications.

Applications:

  • Glue Logic: Connecting various components within a system.
  • Address Decoding: Selecting specific memory locations or peripherals.
  • State Machines: Implementing sequential logic for control systems.
  • Interface Control: Managing data flow between different devices.
  • Peripheral Control: Interfacing with and controlling external peripherals.

Features:

  • High Speed: Offers fast propagation delays, enabling high-performance operation.
  • In-System Programmability (ISP): Allows for easy reprogramming of the device after it has been installed in the system.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for portable or battery-powered applications.
  • Flexible I/O: Provides a variety of input/output options for interfacing with different devices.
  • Advanced Architecture: Features a robust architecture that allows for complex logic functions to be implemented efficiently.

Benefits:

  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing the overall size and complexity of the circuit board.
  • Faster Time to Market: Allows for rapid prototyping and development, reducing the time it takes to get a product to market.
  • Improved System Performance: High-speed operation and efficient architecture contribute to improved system performance.
  • Increased Design Flexibility: In-system programmability allows for easy modification of the design, even after it has been deployed in the field.
  • Lower System Cost: Reduces the number of components required, leading to lower overall system cost.

Further details, such as the specific number of macrocells, I/O pins, and package type, would typically be found in the device datasheet. This CPLD is intended for designs needing fast, reconfigurable logic with relatively low complexity and power requirements.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess