EN
  • EN
  • DE

IM4A3-32/32-7VC10I

Part No IM4A3-32/32-7VC10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028122-IM4A3-32/32-7VC10I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IM4A3-32/32-7VC10I CAD Model

Description

The IM4A3-32/32-7VC10I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation. It's part of the ispMACH 4A family and provides a programmable logic solution for various digital applications. It features a high level of integration and flexibility, allowing designers to implement custom logic functions and system-level designs.

Applications:

  • Industrial Control Systems: Used for implementing custom control logic in industrial automation equipment.
  • Telecommunications Equipment: Employed in networking devices and communication systems for signal processing and data routing.
  • Embedded Systems: Integrated into various embedded systems for custom logic implementation and system control.
  • Test and Measurement Equipment: Utilized in test instruments for signal generation and data acquisition.
  • Medical Devices: Found in medical imaging equipment and other medical devices for signal processing and control functions.

Features:

  • FPGA Architecture: Provides a flexible and programmable logic platform.
  • 32 Macrocells: Contains 32 macrocells that can be configured to implement various logic functions.
  • High Speed Performance: Offers high-speed operation for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat generation.
  • In-System Programmability: Can be programmed and reconfigured while in the system, allowing for design modifications and updates.

Benefits:

  • Custom Logic Implementation: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Design Flexibility: Provides a flexible platform for implementing complex digital designs.
  • Reduced Development Time: Simplifies design and reduces development time compared to traditional ASIC designs.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom logic functions.
  • Reconfigurable Design: Allows for design modifications and updates without requiring hardware changes.

Additional Details:

The IM4A3-32/32-7VC10I is typically programmed using specialized software tools provided by Lattice Semiconductor. It is available in various package options, such as PLCC (Plastic Leaded Chip Carrier) or TQFP (Thin Quad Flat Pack). The exact specifications, including the number of I/O pins and operating voltage, can be found in the product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess