EN
  • EN
  • DE

ISPGDX160VA-3B208I

Part No ISPGDX160VA-3B208I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993317-ISPGDX160VA-3B208I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPGDX160VA-3B208I CAD Model

Description

The ISPGDX160VA-3B208I is an In-System Programmable (ISP) device from the ispGDX family manufactured by Lattice Semiconductor Corporation. These devices are Complex Programmable Logic Devices (CPLDs) designed for high-performance logic integration. The '160' typically refers to the number of macrocells or equivalent logic capacity. The '-3' indicates the speed grade, with lower numbers generally indicating faster performance. 'B208' refers to the package (likely a BGA-208 or similar), and 'I' denotes the Industrial temperature range.

Applications

  • High-speed control logic: Used in applications requiring fast and complex control logic implementation.
  • Data path processing: Employed in data path processing applications for implementing custom data manipulation functions.
  • Interface controllers: Utilized as interface controllers for connecting various digital devices and systems.
  • Embedded systems: Integrated into embedded systems for implementing custom logic and control functions.
  • Communication systems: Found in communication equipment for implementing high-speed data processing and control functions.

Features

  • In-system programmability (ISP): Allows the device to be programmed and reprogrammed while installed in the system, facilitating design iterations and updates.
  • High-speed operation: Offers a very fast propagation delay (indicated by the '-3' speed grade), supporting high-performance applications.
  • Complex Programmable Logic Device (CPLD): Features a CPLD architecture with a large number of macrocells and interconnect resources, enabling the implementation of complex logic functions.
  • Low power consumption: Designed for low power consumption, making it suitable for power-sensitive applications.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels for easy integration with other digital components.
  • 208-pin package: Packaged in a 208-pin BGA (Ball Grid Array) or similar package, providing high pin density and good thermal performance.

Benefits

  • Simplified design changes: In-system programmability simplifies design changes and updates, reducing development time and cost.
  • High performance: High-speed operation enables the implementation of high-performance logic functions.
  • Complex logic implementation: CPLD architecture allows for the implementation of complex logic functions with a large number of macrocells and interconnect resources.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Easy integration: TTL-compatible inputs and outputs simplify integration with other digital components.

Additional Details

The ISPGDX160VA-3B208I is typically packaged in a 208-pin BGA (Ball Grid Array) package. The operating temperature range is between -40°C to +85°C (Industrial grade). Designers should consult the Lattice Semiconductor Corporation datasheet for detailed electrical characteristics, timing diagrams, and programming guidelines.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess