EN
  • EN
  • DE

ISPLSI1032E80LJ

Part No ISPLSI1032E80LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210182-ISPLSI1032E80LJ
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI1032E80LJ CAD Model

Description

The ISPLSI1032E-80LJ is an In-System Programmable Logic Device (PLD) from Lattice Semiconductor Corporation, part of the ispLSI 1000E family. It provides a flexible platform for implementing custom logic circuits with the added benefit of in-system programmability.

Applications

  • Prototyping: Useful for prototyping digital circuits due to its reprogrammability.
  • Control Logic: Implements control logic for various industrial and consumer applications.
  • Data Acquisition Systems: Can be used in data acquisition systems for signal processing and control.
  • Memory Interfacing: Suitable for implementing memory interfaces and address decoding logic.
  • Digital Signal Processing: Used in some digital signal processing applications for implementing custom filters or algorithms.

Features

  • In-System Programmability: Allows users to reprogram the device while it is still on the circuit board.
  • High Performance: Features a propagation delay of 80ns, making it suitable for a range of applications.
  • 32 Macrocells: Contains 32 macrocells for implementing complex logic functions.
  • Advanced Architecture: Offers a programmable AND array and a fixed OR array for flexible logic design.
  • J-Leaded Chip Carrier (JLCC) Package: Typically available in a JLCC package for surface mount assembly.

Benefits

  • Fast Prototyping: In-system programmability enables rapid prototyping and design iteration.
  • Design Flexibility: Programmable architecture allows for implementing various logic functions and adapting to changing requirements.
  • Reduced Development Time: Eliminates the need to replace the device for design updates, saving time and resources.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for medium-complexity logic functions.
  • Improved Time to Market: Speeds up the design cycle, enabling faster time to market.

Additional Details

The ISPLSI1032E-80LJ operates within a specific voltage range and temperature range, as defined in the datasheet. Detailed timing characteristics, power consumption information, and programming instructions are available from Lattice Semiconductor Corporation.

You May Also Be Interested in

Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Rochester Electronics
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Fastrax
Lowest to $32.6415
Fuji Electric
Lowest to $8.1612
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess