EN
  • EN
  • DE

LC4064V-10TN44I

Part No LC4064V-10TN44I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of I/O 30
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 070735-LC4064V-10TN44I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC4064V-10TN44I CAD Model

Description

The LC4064V-10TN44I is a low-cost, high-performance FPGA from Lattice Semiconductor Corporation. It is a member of the LatticeECP4 family of FPGAs, which is designed for a wide range of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive
  • Medical devices
  • Aerospace and defense

The LC4064V-10TN44I features:

  • 4,064 logic elements (LEs)
  • 64 macrocells
  • 30 I/O pins
  • A temperature range of -40°C to 105°C

The LC4064V-10TN44I is a programmable device, which means that it can be configured to implement a wide variety of digital circuits. This makes it a versatile and powerful tool for designers who need to create custom circuits without having to design and fabricate their own ASICs.

The LC4064V-10TN44I is programmed using a variety of tools, including the Lattice Diamond Designer software suite. Lattice Diamond Designer provides a graphical user interface for designing and programming Lattice FPGAs. It also includes a variety of features to help designers verify and debug their designs.

The LC4064V-10TN44I is available in a variety of packages, including a 44-pin TQFN package. It is also available in a lead-free version.

Applications:

The LC4064V-10TN44I can be used in a wide range of applications, including:

  • Consumer electronics: The LC4064V-10TN44I can be used to implement a variety of functions in consumer electronics devices, such as TVs, set-top boxes, and smartphones. For example, it can be used to implement video processing functions, such as scaling and deinterlacing. It can also be used to implement audio processing functions, such as equalization and noise cancellation.
  • Industrial automation: The LC4064V-10TN44I can be used to implement a variety of functions in industrial automation systems, such as motor control, robotics, and process control. For example, it can be used to implement a PID controller for a motor control system. It can also be used to implement a kinematic controller for a robotic system.
  • Automotive: The LC4064V-10TN44I can be used to implement a variety of functions in automotive systems, such as engine control, transmission control, and braking control. For example, it can be used to implement a fuel injection controller for an engine control system. It can also be used to implement a transmission controller for a transmission control system.
  • Medical devices: The LC4064V-10TN44I can be used to implement a variety of functions in medical devices, such as imaging devices, patient monitors, and surgical robots. For example, it can be used to implement an image processing algorithm for an imaging device. It can also be used to implement a patient monitoring algorithm for a patient monitor.
  • Aerospace and defense: The LC4064V-10TN44I can be used to implement a variety of functions in aerospace and defense systems, such as flight control systems, navigation systems, and communication systems. For example, it can be used to implement a flight control algorithm for a flight control system. It can also be used to implement a navigation algorithm for a navigation system.

Conclusion:

The LC4064V-10TN44I is a low-cost, high-performance FPGA from Lattice Semiconductor Corporation. It is a versatile and powerful tool for designers who need to create custom circuits without having to design and fabricate their own ASICs. The LC4064V-10TN44I can be used in a wide range of applications, including consumer electronics, industrial automation, automotive, medical devices, and aerospace and defense.

Additional Information:

  • The LC4064V-10TN44I is supported by a variety of development tools, including the Lattice Diamond Designer software suite.
  • The LC4064V-10TN44I is available in a variety of packages, including a 44-pin TQFN package. It is also available in a lead-free version.
  • Lattice Semiconductor Corporation provides a variety of resources to help designers get started with the LC4064V-10TN44I, including tutorials.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess