The LC4128B-75T100-10I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor's ispMACH 4000B family. It offers a combination of high speed, low power, and flexible architecture, making it suitable for a wide range of applications. It provides in-system programmability, allowing for easy design changes and updates.
Applications:
- High-speed control logic
- Data path processing
- Memory interface
- Bus interface
- Industrial control systems
Features:
- 128 Macrocells
- 75 MHz Maximum Operating Frequency
- 100-Pin Thin Quad Flatpack (TQFP) Package
- In-System Programmability (ISP) via IEEE 1149.1 Boundary Scan
- Low Power Standby Mode
- Advanced E2CMOS Technology
- Flexible Routing Architecture
Benefits:
- High performance enables fast and efficient processing
- Low power consumption reduces system power requirements
- In-system programmability allows for easy design updates and field upgrades
- Flexible architecture provides optimal resource utilization
Additional Details:
The LC4128B-75T100-10I operates with a 3.3V supply voltage. Its flexible routing architecture ensures efficient routing of signals and optimal use of logic resources. The device supports JTAG boundary scan testing for simplified board-level testing. It also includes power-down mode for reducing power consumption when idle. It's designed for commercial temperature range operations.