EN
  • EN
  • DE
  • IT

LC5512MC-75F256C

Part No LC5512MC-75F256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 512MC 7.5NS 256FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispXPLD® 5000
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.65V ~ 1.95V
Number of Logic Elements/Blocks 16
Number of Macrocells 512
Number of I/O 193
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FPBGA (17x17)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612797-LC5512MC-75F256C
Ultra Librarian 3D Model Ultra Librarian LC5512MC-75F256C CAD Model

Description

The LC5512MC-75F256C is an embedded Complex Programmable Logic Device (CPLD) from the ispXPLD 5000 series. It is designed for applications that require programmable logic capabilities.

  • Type: Complex Programmable Logic Device (CPLD)
  • Series: ispXPLD 5000
  • I/O Pins: 193
  • Programmability: Not verified, but supports in-system programmability
  • Maximum Delay Time: 7.5 ns
  • Internal Voltage Supply: 1.65V to 1.95V
  • Logic Elements/Blocks: 16
  • Macrocells: 512
  • Mounting Type: Surface mountable
  • Package: 256-BGA
  • Operating Temperature Range: 0°C to 90°C
  • Manufacturer: Lattice Semiconductor Corporation
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Lowest to $61.7707
Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Microchip Technology
IC CPLD 10MC 7.5NS 24SOIC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC CPLD 128MC 15NS 100QFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 24MC 15NS 44PLCC
Lowest to $11.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess