The LCMX01200C-4FTN256C-3I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO family. This FPGA is designed for a wide range of applications requiring flexible logic, low power consumption, and small form factor. The device offers a combination of programmable logic, routing resources, and I/O capabilities, allowing designers to implement custom digital circuits.
Applications
- Industrial control systems
- Consumer electronics
- Communication interfaces
- LED lighting control
- Embedded systems
Features
- Logic Cells: 1200 logic elements, providing a flexible platform for implementing digital circuits.
- I/O Pins: 256 I/O pins in FTN256 package for interfacing with external devices and systems.
- Embedded Memory: Includes on-chip memory blocks for data storage and buffering.
- Low Power Consumption: Designed for low-power operation, suitable for battery-powered and energy-efficient applications.
- Flexible I/O Standards: Supports various I/O standards, including LVCMOS, LVTTL, and others.
- On-Chip Oscillator: Integrated oscillator for clock generation.
- System Controller: Integrated system controller functions.
- -3I Speed Grade: Indicates the speed grade of the device.
Benefits
- Design Flexibility: Allows designers to implement custom digital circuits tailored to specific application requirements.
- Fast Prototyping: Enables rapid prototyping and development of digital systems.
- Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing energy costs.
- High Integration: Integrates logic, memory, and I/O capabilities into a single chip, reducing board space and system cost.
- Reconfigurability: Can be reprogrammed to implement different functions, providing flexibility to adapt to changing requirements.
Additional Details
The LCMX01200C-4FTN256C-3I FPGA is based on a non-volatile architecture, meaning it retains its configuration even when power is removed. The device is programmed using industry-standard FPGA development tools. The 'FTN256' designation indicates the package type, which is a fine-pitch thin quad flat no-lead (TQFN) package. The '-3I' indicates an industrial temperature range, suitable for applications in harsh environments. The on-chip memory can be used for implementing FIFOs, lookup tables, or small data buffers. The device supports various clock management features, allowing designers to generate and distribute clock signals within the FPGA. Detailed technical specifications, including voltage levels, timing parameters, and power consumption characteristics, are available in the product datasheet from Lattice Semiconductor. The device is suitable for a wide variety of applications requiring programmable logic and flexible I/O connectivity.