EN
  • EN
  • DE

LCMX02-2000HC-4TG144I

Part No LCMX02-2000HC-4TG144I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827329-LCMX02-2000HC-4TG144I
Ultra Librarian 3D Model Ultra Librarian LCMX02-2000HC-4TG144I CAD Model

Description

The LCMX02-2000HC-4TG144I is a Field-Programmable Gate Array (FPGA) from the Lattice Semiconductor MachXO2 family. It is designed to provide high performance and flexibility in a cost-effective package. This FPGA is well-suited for applications that require a combination of programmable logic, memory, and I/O connectivity. The device offers enhanced features and performance compared to previous generations, making it a versatile solution for various embedded systems.

Applications

  • Industrial automation
  • Automotive systems
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Features

  • Logic Cells: 2000 logic elements, providing a scalable architecture for implementing complex digital designs.
  • I/O Pins: 144 I/O pins in a TG144 package, offering flexible connectivity to external devices.
  • Embedded Memory: Includes on-chip memory blocks for data storage and buffering, enhancing system performance.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Flexible I/O Standards: Supports a wide range of I/O standards, including LVCMOS, LVTTL, and others.
  • Advanced Packaging: Utilizes a TG144 package, which provides a compact footprint and excellent thermal performance.
  • Security Features: Incorporates security features to protect against unauthorized access and modification.
  • -4 Speed Grade: Specifies the speed grade of the device.

Benefits

  • Design Versatility: Enables designers to implement custom digital circuits tailored to specific application needs.
  • Increased Performance: Provides high-speed operation for demanding tasks.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient applications.
  • System Integration: Integrates logic, memory, and I/O into a single device, minimizing board space and complexity.
  • Enhanced Security: Protects against unauthorized access and tampering.

Additional Details

The LCMX02-2000HC-4TG144I FPGA is built on a low-power process technology, contributing to its energy efficiency. The 'TG144' designation indicates the package type, which is a thin quad flat pack (TQFP) package. The '-4' denotes a specific speed grade and possibly other characteristics. This FPGA includes advanced clock management features, allowing designers to generate and distribute clock signals with high precision. The on-chip memory can be configured as single-port or dual-port RAM, providing flexibility for data storage. Detailed technical specifications, including operating voltage ranges, timing parameters, and power consumption characteristics, are available in the product datasheet from Lattice Semiconductor. The industrial temperature range version ('I' suffix) is designed for reliable operation in harsh environments.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.2413 $120.2413
2+ $116.3628 $232.7256
3+ $112.4843 $337.4529
4+ $100.8477 $403.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess