EN
  • EN
  • DE

LCMX02-4000HC-4FTG256C

Part No LCMX02-4000HC-4FTG256C
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069071-LCMX02-4000HC-4FTG256C
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMX02-4000HC-4FTG256C CAD Model

Description

The Lattice Semiconductor LCMX02-4000HC-4FTG256C is a low-power, instant-on, non-volatile Field Programmable Gate Array (FPGA) from the MachXO2 family. It features 4000 Look-Up Tables (LUTs), offering increased logic capacity compared to the LCMX02-1200, and provides a versatile platform for a wide range of digital logic applications. This FPGA is designed for cost-sensitive and power-conscious applications where instant-on performance and flexible programmability are crucial.

Applications

  • Consumer electronics (e.g., portable devices, handheld instruments)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Communication equipment (e.g., bridging, interface conversion)
  • Medical devices (e.g., portable diagnostic equipment)
  • Automotive applications (e.g., infotainment systems, sensor processing)
  • Security systems (e.g. video surveillance, access control)

Features

  • 4000 Look-Up Tables (LUTs): Provides ample logic resources for implementing complex digital circuits.
  • Non-volatile configuration memory: Enables instant-on operation without requiring external configuration devices.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Flexible I/O: Supports a wide range of I/O standards, facilitating connectivity to various external devices.
  • Embedded oscillator: Provides a built-in clock source, simplifying system design.
  • Advanced packaging: Available in a compact FTG256 package for space-constrained applications.
  • Security features: Offers protection against unauthorized access and tampering.

Benefits

  • Reduced system cost: Eliminates the need for external configuration devices, lowering overall BOM cost.
  • Faster boot-up time: Enables instant-on operation, improving system responsiveness.
  • Extended battery life: Minimizes power consumption, prolonging battery life in portable applications.
  • Increased design flexibility: Allows for easy customization and reconfiguration of digital logic.
  • Improved system reliability: Provides robust performance in harsh operating environments.
  • Simplified system design: Integrates key features, such as an embedded oscillator, reducing external component count.

Additional Details

The LCMX02-4000HC-4FTG256C FPGA operates at a core voltage of 1.2V. It supports a wide range of I/O standards, including LVCMOS, LVTTL, and SSTL. The device can be programmed using standard JTAG interfaces. The MachXO2 family offers a comprehensive suite of design tools and IP cores to accelerate development. The FTG256 package is a fine-pitch ball grid array (FBGA) package, which requires careful handling and soldering during assembly. This part offers a higher I/O count than the MG132 package versions. Detailed specifications regarding timing parameters, power consumption, and I/O characteristics are available in the product datasheet.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess