The LCMX02-4000HC-4MG132C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. It is a versatile and low-power programmable logic device designed for a wide range of applications. The 'MG132C' indicates that it is packaged in a 132-pin csfBGA (chip scale fine pitch ball grid array) and specified for commercial temperature range operation.
Applications
- Industrial control systems
- Consumer electronics
- Communication equipment
- Medical devices
- Automotive applications
Features
- 4000 Look-Up Tables (LUTs)
- 92 Kbits Embedded Block RAM
- sysMEM Embedded Memory
- sysIO High-Performance I/O
- Up to 250 MHz Internal Clock Frequency
- On-Chip Oscillator
- Instant-On Operation
- Low Power Consumption
- IEEE 1149.1 Boundary Scan Support
- 132-pin csfBGA package
Benefits
- Flexibility: Programmable logic allows for design changes and updates without hardware modifications.
- Low Power: Suitable for battery-powered and energy-sensitive applications.
- Cost-Effective: Offers a competitive solution for moderate to high complexity logic implementations.
- Fast Time-to-Market: Rapid prototyping and development are possible due to the reconfigurable nature of the FPGA.
- Integration: Integrates a large number of logic functions into a single chip, reducing board size and complexity.
Technical Specifications
The LCMX02-4000HC-4MG132C operates on a 1.2V power supply and is designed for a commercial temperature range. It supports a wide range of I/O standards. Refer to the Lattice Semiconductor MachXO2 datasheet for comprehensive specifications and performance characteristics.