EN
  • EN
  • DE

LCMXO1200C-3T144C

Part No LCMXO1200C-3T144C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 113 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 113 9421 1200 144-LQFP
Manufacturer Lattice Semiconductor Corporation
Series MachXO
Package Tray
Part Status Obsolete
Number of I/O 113
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name LCMXO1200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922803-LCMXO1200C-3T144C
Ultra Librarian 3D Model Ultra Librarian LCMXO1200C-3T144C CAD Model

Description

The LCMXO1200C-3T144C is a Field-Programmable Gate Array (FPGA) from the MachXO family by Lattice Semiconductor Corporation. It's designed to provide a flexible and cost-effective solution for a wide range of applications requiring programmable logic. The device offers a good balance of performance, low power consumption, and ease of use.

Applications

  • Industrial Control Systems: Programmable Logic Controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Set-top boxes, gaming consoles, and display controllers.
  • Communications Equipment: Routers, switches, and network interface cards (NICs).
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and imaging devices.
  • Automotive Electronics: Infotainment systems, driver assistance systems, and control modules.

Features

  • 1200 Look-Up Tables (LUTs): Provides sufficient logic resources for implementing complex designs.
  • Embedded Memory: Offers on-chip memory for data storage and processing.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with external devices.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Offers a small footprint for space-constrained applications.

Benefits

  • Design Flexibility: Programmable logic allows for customization and design changes.
  • Reduced System Cost: Integration of multiple functions into a single device.
  • Improved Performance: Optimized architecture for high-speed operation.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Faster Time-to-Market: Easy design and programming tools accelerate product development.

Additional Details

The LCMXO1200C-3T144C features a non-volatile configuration memory, eliminating the need for external configuration devices. The device supports a wide range of I/O standards, allowing for seamless integration with other components. Detailed datasheets provide information on timing characteristics, power consumption, and I/O specifications. The Lattice Diamond design software provides a comprehensive development environment for designing and programming the device. The device's architecture is optimized for implementing complex logic functions with minimal power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess