EN
  • EN
  • DE

LCMXO1200C-4TN100C

Part No LCMXO1200C-4TN100C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 73 I/O 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 73 9421 1200
Manufacturer Lattice Semiconductor Corporation
Series MachXO
Package Tray
Number of I/O 73
Family Name LCMXO1200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 220-1730, LCMXO1200C-4TN100C-ND, LCMXO1200C4TN100C
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876802-LCMXO1200C-4TN100C
Ultra Librarian 3D Model Ultra Librarian LCMXO1200C-4TN100C CAD Model

Description

The LCMXO1200C-4TN100C is a low-density Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation's MachXO family. This FPGA is designed for a variety of applications that require flexible and reprogrammable logic, such as interface bridging, glue logic, and simple control functions. Its key attributes include instant-on operation, low power consumption, and a cost-effective architecture, making it well-suited for consumer, industrial, and communications applications.

Applications

  • Interface Bridging: Converting between different interface standards like SPI, I2C, and parallel interfaces.
  • Glue Logic: Implementing small, custom logic functions to connect different components in a system.
  • Simple Control Functions: Handling basic control tasks in embedded systems, such as motor control or LED driving.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer devices.
  • Industrial Control: Incorporated into industrial automation equipment and control systems.

Features

  • Logic Cells: 1200 Look-Up Tables (LUTs)
  • Registers: 1200 flip-flops
  • I/O Pins: 78 User I/Os
  • Supply Voltage: 1.2V core voltage
  • Operating Temperature Range: 0°C to 85°C (Commercial)
  • Package: 100-pin TQFP
  • Non-Volatile Configuration: Instant-on operation, configuration retained without external memory

Benefits

  • Flexible Logic: Allows for custom logic design and modification to adapt to changing requirements.
  • Low Power: Minimizes power consumption for battery-powered and energy-sensitive applications.
  • Instant-On: Fast startup time due to non-volatile configuration memory.
  • Cost-Effective: Provides a cost-efficient solution for low-density programmable logic.
  • Easy to Use: Supported by Lattice's design software for easy development and implementation.

Additional Details

The LCMXO1200C-4TN100C leverages a highly efficient architecture that minimizes power consumption while delivering adequate performance for many common logic functions. The non-volatile configuration memory eliminates the need for external configuration devices, further reducing system cost and complexity. The device is programmed using industry-standard hardware description languages (HDLs) such as Verilog or VHDL, and Lattice provides comprehensive development tools to streamline the design process. This FPGA offers a balance of features and cost, making it a popular choice for applications where a small amount of programmable logic is needed. The 100-pin TQFP package is suitable for surface mount assembly, further simplifying manufacturing processes.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.6037 $59.6037
3+ $48.9056 $146.7168
4+ $47.3773 $189.5092
5+ $45.8490 $229.2450
6+ $44.3207 $265.9242
8+ $39.7358 $317.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess