EN
  • EN
  • DE

LCMXO640-3FTN256C

Part No LCMXO640-3FTN256C
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827351-LCMXO640-3FTN256C
Ultra Librarian 3D Model Ultra Librarian LCMXO640-3FTN256C CAD Model

Description

The LCMXO640-3FTN256C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO family. This FPGA offers a versatile and cost-effective solution for a wide range of applications, characterized by its low power consumption and high performance. The device is housed in a 256-pin Fine-Pitch Ball Grid Array (FTN) package, providing a compact footprint for space-constrained applications.

Applications

  • Consumer electronics: Implementing control and interface logic in devices like set-top boxes, gaming consoles, and portable media players.
  • Industrial control: Providing flexible logic solutions for motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Communications equipment: Handling data processing and interface functions in networking devices, routers, and switches.
  • Medical devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools for custom logic implementation.
  • Automotive applications: Employed in infotainment systems, advanced driver-assistance systems (ADAS), and body control modules.

Features

  • 640 Look-Up Tables (LUTs): Provides flexible logic implementation capabilities.
  • High I/O count: Offers a large number of input/output pins for interfacing with external devices.
  • sysCLOCK PLL: Integrated Phase-Locked Loop for clock management and frequency synthesis.
  • On-chip oscillator: Simplifies system design by providing an integrated clock source.
  • Non-volatile configuration memory: Enables instant-on operation and secure storage of configuration data.
  • IEEE 1149.1 JTAG interface: Facilitates device programming and debugging.
  • Advanced packaging: FTN256 package for efficient board-level assembly and thermal performance.

Benefits

  • Flexibility: Allows for customization of logic functions to meet specific application requirements.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
  • Fast prototyping: Enables rapid development and testing of new designs.
  • Cost-effectiveness: Provides a competitive solution compared to custom ASICs for medium-volume applications.
  • Compact size: The FTN256 package allows for integration into space-constrained systems.
  • Reduced time-to-market: Accelerates product development cycles with programmable logic capabilities.

Additional Details

The LCMXO640-3FTN256C operates over a wide voltage range, typically 1.2V to 3.3V, providing compatibility with various system architectures. The device supports multiple I/O standards, including LVCMOS, LVTTL, and SSTL, enabling seamless integration with different peripherals. The FPGA is programmed using industry-standard tools and supports in-system programming, allowing for design modifications without removing the device from the circuit board. The operating temperature range is typically -40°C to +85°C, ensuring reliable performance in harsh environments. The MachXO family also includes comprehensive security features to protect configuration data and prevent unauthorized access.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess