EN
  • EN
  • DE

LFE3-70EA-6FN672C

Part No LFE3-70EA-6FN672C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 380 I/O 672FBGA / FPGA LatticeECP3 Family 67000 Cells 65nm Technology 1.2V 672-Pin FBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ECP3
Number of LABs/CLBs 8375
Number of Logic Elements/Cells 67000
Total RAM Bits 4526080
Number of I/O 380
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 672-BBGA
Manufacturer Package 672-FPBGA (27x27)
Win Source Part Number 778556-LFE3-70EA-6FN672C
Popularity Medium
Supply and Demand Status Limited
Family Name LFE3-70E
Introduction Date February 20, 2009
ECCN 3A991.d
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LFE3-70EA-6FN672C CAD Model

Description

The LFE3-70EA-6FN672C is a Field Programmable Gate Array (FPGA) from the LatticeECP3 family manufactured by Lattice Semiconductor Corporation. This FPGA offers a combination of high-performance, low power consumption, and advanced features, making it suitable for a wide range of applications. It is housed in a 672-pin Fine-Pitch Ball Grid Array (FBGA) package and is designed for commercial temperature ranges.

Applications:

  • Video Processing: Used in video processing applications like broadcast equipment, video conferencing systems, and displays.
  • Wireless Communications: Implements custom logic for wireless communication systems, including base stations and mobile devices.
  • Industrial Automation: Integrated into industrial automation systems for motor control, sensor interfacing, and data acquisition.
  • Medical Imaging: Employed in medical imaging equipment for image processing and analysis.
  • High-Speed Data Acquisition: Used in data acquisition systems for capturing and processing high-speed signals.

Features:

  • 70K Look-Up Tables (LUTs): Provides a significant amount of logic resources for complex digital designs.
  • Embedded Memory: Includes on-chip memory blocks for efficient data storage and retrieval.
  • DDR2/DDR3 Memory Interface: Supports high-speed external memory interfaces for enhanced data throughput.
  • PCI Express (PCIe) Support: Integrates PCIe interfaces for high-speed connectivity to host systems.
  • SERDES Channels: Features high-speed serial transceiver channels for data communication.

Benefits:

  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • Low Power Consumption: Designed for efficient power management in portable and energy-sensitive applications.
  • Flexible Connectivity: Offers a wide range of high-speed interfaces for versatile system integration.
  • Scalability: Provides a scalable platform for various application complexities.
  • Integration: Combines logic, memory, and high-speed interfaces in a single device.

Additional Details:

The LFE3-70EA-6FN672C operates with a core voltage of 1.2V and supports various I/O standards. It features advanced clock management circuitry and is supported by Lattice's design software, which provides a comprehensive suite of tools for design entry, synthesis, place-and-route, and simulation. The ECP3 family is known for its high-performance, low-power architecture, and rich feature set, making it a popular choice for a wide range of applications. The integrated PCIe and SERDES interfaces enable high-speed connectivity to external systems and devices.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess