EN
  • EN
  • DE

LFEC3E4TN100C3I

Part No LFEC3E4TN100C3I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LFEC3E-4TN100C-3I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069479-LFEC3E4TN100C3I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFEC3E4TN100C3I CAD Model

Description

The LFEC3E4TN100C3I is a member of the LatticeECP3 family of Field-Programmable Gate Arrays (FPGAs) from Lattice Semiconductor. It is designed to provide a cost-effective and flexible solution for a wide range of applications requiring high-performance and low-power operation. The LFEC3E4TN100C3I offers a balanced combination of logic resources, memory, and I/O capabilities, making it suitable for applications in industrial control, communications, and consumer electronics.

Applications

  • Industrial Control: Implementing custom control logic, motor control, and sensor interfaces in industrial automation systems.
  • Communication Systems: Providing protocol bridging, data aggregation, and signal processing in communication and networking equipment.
  • Consumer Electronics: Enabling video processing, display control, and peripheral interfaces in consumer devices such as TVs, set-top boxes, and gaming consoles.
  • Medical Devices: Used for implementing custom logic in medical imaging, patient monitoring, and diagnostic equipment.
  • Aerospace and Defense: Providing flexible and reliable solutions for aerospace and defense applications requiring high-performance processing and secure communication.

Features

  • 4K LUTs (Look-Up Tables): Offers a substantial amount of programmable logic resources for implementing custom designs.
  • Embedded Memory: Includes on-chip memory blocks for efficient data storage and processing.
  • High-Speed I/O: Supports a variety of high-speed interfaces, including SERDES, DDR memory interfaces, and PCIe.
  • Low Power Consumption: Designed for low-power operation, making it suitable for portable and battery-powered applications.
  • Advanced Security Features: Provides built-in security features to protect against unauthorized access and data breaches.

Benefits

  • Design Flexibility: Enables the implementation of custom logic, allowing designers to tailor solutions to specific application requirements.
  • High Performance Processing: Provides high-speed processing capabilities for demanding applications.
  • Reduced Power Consumption: Low power operation helps extend battery life in portable and embedded systems.
  • Enhanced Security: Offers advanced security features to protect against unauthorized access and data breaches.
  • Cost-Effective Solution: Provides a cost-effective programmable logic solution for a wide range of applications.

Additional Details

The LFEC3E4TN100C3I is packaged in a 100-pin Thin Quad Flatpack (TQFP) package. It operates at a core voltage of 1.2V and supports various I/O standards. The FPGA includes integrated clock management circuitry and supports multiple configuration options, including JTAG and SPI. Programming is facilitated through Lattice's Diamond design software, which provides a complete suite of tools for design entry, simulation, and implementation. This device is well-suited for applications that require a balance of high performance, low power, and security in a compact form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess