EN
  • EN
  • DE

LFXP10C-3FN388I

Part No LFXP10C-3FN388I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 244 I/O 388FBGA / series Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Lattice Semiconductor Corporation
Series XP
Package Tray
Product Status Obsolete
Number of Logic Elements/Cells 10000
Total RAM Bits 221184
Number of I/O 244
Voltage - Supply 1.71V ~ 3.465V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 388-BBGA
Supplier Device Package 388-FPBGA (23x23)
Base Product Number LFXP10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1125929-LFXP10C-3FN388I
Ultra Librarian 3D Model Ultra Librarian LFXP10C-3FN388I CAD Model

Description

The LFXP10C-3FN388I is a Field Programmable Gate Array (FPGA) from the LatticeXP family of devices manufactured by Lattice Semiconductor Corporation. These FPGAs are known for their low cost, non-volatile configuration, and good performance, making them suitable for a variety of applications.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Embedded systems
  • General-purpose logic replacement

Features:

  • 10,000 Logic Cells
  • Embedded Block RAM
  • Non-Volatile Configuration (Flash-Based)
  • 388-pin Fine-Pitch Ball Grid Array (FBGA) package
  • High-speed I/O interfaces
  • Integrated PLLs (Phase-Locked Loops)
  • Low power consumption
  • In-System Programmable (ISP)

Benefits:

  • Non-Volatile Configuration: Eliminates the need for external configuration memory.
  • Low Cost: Provides a cost-effective solution for programmable logic.
  • Flexibility: Programmability allows for design changes and updates in the field.
  • Integrated Features: PLLs and embedded RAM simplify system design.
  • Low Power: Reduces overall system power consumption.

Additional Details:

The LFXP10C-3FN388I is programmed using Lattice's Diamond or ispLEVER design software. The '10C' indicates the approximate number of logic cells in the FPGA. The '-3' likely denotes the speed grade of the device. The 'FN388' specifies the package type (FBGA) and the number of pins. The 'I' at the end specifies the industrial temperature range. The device supports various I/O standards including LVTTL, LVCMOS, and differential signaling standards. Refer to the Lattice Semiconductor datasheet for detailed electrical specifications, timing diagrams, programming instructions, power consumption information, and thermal management guidelines.

The LatticeXP family features a unique Flash-based configuration memory, which allows for instant-on operation and eliminates the need for external configuration memory. This simplifies the design and reduces the overall system cost. The integrated PLLs can be used for clock generation and management. Proper PCB layout and decoupling are crucial for optimal performance. The device also includes built-in JTAG for programming and debugging.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess