The M4A5-128/64-10VC-12VI is a Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation. Judging by the name, it belongs to the ispMACH 4A5 family. This family of CPLDs offers high performance and low power consumption, making them suitable for a wide range of applications.
Applications
- Glue logic replacement
- Address decoding
- Peripheral control
- State machine implementation
- Bus interface bridging
Features
- 128 macrocells
- 64 I/O pins
- 10 ns pin-to-pin delay
- In-System Programmability (ISP)
- 3.3V power supply
- Advanced architecture for high performance
- JEDEC file support
Benefits
- Flexibility in logic design
- Fast propagation delays for high-speed operation
- Easy to reprogram in-system for design changes
- Low power consumption for energy-efficient applications
- Small footprint for space-constrained designs
Additional Details
The '10VC-12VI' portion of the part number likely designates the speed grade, temperature range, and package type. The 'VC' likely stands for a specific package type, while 'VI' may relate to the temperature range or a similar variant designation. In-System Programmability (ISP) allows designers to update the logic design while the device is still installed in the system. The device is programmed using standard JEDEC files. Tools for programming this CPLD are generally available, though they might be older versions. The package is probably a VQFP (Very Thin Quad Flat Pack).