EN
  • EN
  • DE

MACH221-12JC-14JI

Part No MACH221-12JC-14JI
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829547-MACH221-12JC-14JI
Ultra Librarian 3D Model Ultra Librarian MACH221-12JC-14JI CAD Model

Description

The MACH221-12JC-14JI is a High-Density Programmable Logic Device (PLD) belonging to the MACH® 2 family from Lattice Semiconductor. This device offers a flexible and efficient solution for implementing a wide range of logic functions. It features a high gate count, fast propagation delays, and low power consumption, making it suitable for diverse applications.

Applications:

  • Address Decoders: Used in memory systems for address decoding and control.
  • State Machines: Implemented for sequential logic control in various systems.
  • Peripheral Controllers: Employed in embedded systems for controlling peripheral devices.
  • Glue Logic: Utilized for bridging different logic families and interfaces.
  • Industrial Automation: Applied in industrial control systems for logic and timing functions.

Features:

  • High Gate Count: Provides ample resources for implementing complex logic functions.
  • Fast Propagation Delays: Ensures quick response times for time-critical applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • Programmable Interconnect: Offers flexible routing for optimal circuit performance.
  • JEDEC Standard Programming: Facilitates easy programming using standard tools.
  • Pin-Compatible Upgrades: Allows for seamless upgrades from previous generations of MACH devices.

Benefits:

  • Increased Design Flexibility: Programmable nature allows for easy modification and customization.
  • Reduced Time-to-Market: Fast prototyping and programming capabilities accelerate development cycles.
  • Lower System Cost: Integration of multiple logic functions reduces component count and board space.
  • Improved System Performance: High speed and low power consumption enhance overall system performance.
  • Enhanced System Reliability: Robust design and construction ensure reliable operation in various environments.

Additional Details:

The MACH221-12JC-14JI typically features a propagation delay of 12 ns. It operates with a supply voltage of 5V. The device is available in a J-leaded chip carrier (JLCC) package. It supports various programming methods, including JEDEC file programming. The operating temperature range typically extends from 0°C to +70°C. This PLD is designed to meet stringent industry standards for performance and reliability. It is ideal for applications requiring flexible logic implementation and fast response times.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8986 $59.5944
10+ $12.2245 $122.2450
15+ $11.8426 $177.6390
21+ $11.4605 $240.6705
27+ $11.0785 $299.1195
35+ $9.9325 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess