EN
  • EN
  • DE

OR2T12A4S208-DB

Part No OR2T12A4S208-DB
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341393-OR2T12A4S208-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR2T12A4S208-DB CAD Model

Description

The OR2T12A4S208-DB is a Field-Programmable Gate Array (FPGA) manufactured by Lattice Semiconductor Corporation. It is part of the ORCA 2T family, which is designed for high-performance and flexible digital logic implementation. This FPGA offers a configurable platform for creating custom circuits, allowing designers to tailor solutions to specific application requirements.

Applications:

  • Data Acquisition Systems: Used for high-speed data capture and processing.
  • Image Processing: Employed in video processing and image analysis applications.
  • Telecommunications Infrastructure: Utilized in network switches and routers.
  • Automated Test Equipment (ATE): Integrated for custom test logic and control.
  • Industrial Automation: Applied in programmable logic controllers (PLCs) and machine vision systems.

Features:

  • 12,000 Logic Gates: Provides a large number of configurable logic elements.
  • SRAM-Based Programmability: Allows for easy reconfiguration and in-system updates.
  • 208-Pin Surface Mount Package: Offers a compact and robust mounting solution.
  • High-Speed Performance: Supports high clock frequencies for demanding applications.
  • Flexible I/O Interface: Compatible with a wide range of signaling standards.

Benefits:

  • Custom Logic Implementation: Enables designers to implement application-specific functions.
  • Reduced Development Time: Offers a faster path to market compared to traditional ASICs.
  • Cost-Effective Solution: Provides a lower cost alternative to custom silicon.
  • In-System Reconfigurability: Allows for design changes and updates without hardware modification.
  • Improved System Performance: Optimizes logic for specific application needs.

Additional Details:

The OR2T12A4S208-DB consists of an array of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The SRAM-based configuration memory allows for quick and easy reprogramming, making it ideal for prototyping and iterative design. This FPGA supports various I/O standards and can be easily interfaced with other components. The 208-pin package ensures reliable connectivity and is designed for surface mount assembly. Its combination of high gate density, high-speed performance, and flexible I/O makes the OR2T12A4S208-DB suitable for a wide range of applications requiring custom digital logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess