EN
  • EN
  • DE

OR2T26A5PS208DB

Part No OR2T26A5PS208DB
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083359-OR2T26A5PS208DB
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2T26A5PS208DB CAD Model

Description

The OR2T26A5PS208DB is a Field-Programmable Gate Array (FPGA) from the ORCA 2T series manufactured by Lattice Semiconductor Corporation. This FPGA is designed for a wide range of applications requiring programmable logic, including telecommunications, data processing, industrial control, and consumer electronics. It offers a flexible and customizable solution for implementing complex digital circuits.

Applications:

  • Telecommunications equipment: Used in network infrastructure for signal processing and routing.
  • Data processing systems: Implemented in servers and storage devices for custom logic acceleration.
  • Industrial control systems: Integrated into controllers for automation and robotics.
  • Consumer electronics: Found in advanced devices requiring adaptable hardware configurations.

Features:

  • Field-Programmable: Allows for on-site reconfiguration and customization.
  • High Logic Density: Provides ample resources for complex digital designs.
  • Versatile I/O: Supports a variety of interface standards for seamless integration with other components.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • On-Chip Memory: Includes embedded memory blocks for data storage and processing.
  • Advanced Routing Architecture: Enables efficient signal routing and timing performance.

Benefits:

  • Design Flexibility: Enables rapid prototyping and iterative design improvements.
  • Time-to-Market Reduction: Speeds up product development cycles by eliminating the need for custom silicon.
  • Cost-Effectiveness: Offers a cost-efficient solution for implementing custom logic functions.
  • Performance Optimization: Allows for tailoring hardware configurations to meet specific application requirements.
  • Long-Term Support: Ensures product availability and technical assistance throughout the product lifecycle.

Additional Details:

The OR2T26A5PS208DB typically comes in a PS208 package. The exact specifications, such as the number of logic elements, memory size, and I/O count, can vary depending on the specific configuration. Designers should consult the official Lattice Semiconductor documentation for precise details. Furthermore, it offers a versatile I/O structure, making it suitable for interfacing with various external devices and systems. The low power consumption characteristic is crucial for embedded systems and battery-powered applications. This FPGA also features on-chip memory blocks, which can be utilized for data storage and signal processing, enhancing the overall system performance.

The device is commonly used in applications requiring a high degree of parallelism and real-time processing capabilities. Moreover, the OR2T26A5PS208DB can be reconfigured dynamically, allowing it to adapt to changing requirements during operation. This adaptability is particularly valuable in applications where system requirements may evolve over time.

For detailed specifications and design guidelines, refer to the official Lattice Semiconductor documentation and application notes. Ensure proper handling and storage to maintain device integrity and performance.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess