EN
  • EN
  • DE

PA-FE680/LFX1200

Part No PA-FE680/LFX1200
Manufacturer Lattice Semiconductor Corporation
Catalog Programming Adapters, Sockets
Description INTERFACE 680FEBGA ISPXPGA1200 / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Lattice Semiconductor Corporation
Series ispXPGA®
Package Bulk
Module/Board Type Socket Module - BGA
For Use With/Related Products pDS4102-PM300N Model 300 Desktop Programmer
Base Product Number PA-FE680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names PAFE680LFX1200
Standard Package 1
Win Source Part Number 1232338-PA-FE680/LFX1200
Ultra Librarian 3D Model Ultra Librarian PA-FE680/LFX1200 CAD Model

Description

The Win Source Part Number 1232338-PA-FE680/LFX1200 is a programming adapter/socket that belongs to the development boards, kits, programmers category.

  • Category: Development Boards, Kits, Programmers
  • Compatibility: pDS4102-PM300N Model 300 Desktop Programmer
  • Module/Board Type: Socket Module - BGA
  • Package: Bulk
  • Alternative Part: PA-FE680-LFX1200, PA-FE680LFX1200
  • MSL Level: 3 (168 hours)
  • HTSUS: 8471.50.0150

You May Also Be Interested in

Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess