EN
  • EN
  • DE

PLSI1032-60LJ

Part No PLSI1032-60LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High-Density Programmable Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 349569-PLSI1032-60LJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLSI1032-60LJ CAD Model

Description

The PLSI1032-60LJ is a Programmable Logic Sequencer (PLS) from Lattice Semiconductor Corporation. It belongs to the ispLSI 1000 family and is designed for high-performance, flexible logic applications. This device is known for its in-system programmability, allowing for easy design changes and updates. It is suitable for a wide range of digital logic implementations.

Applications:

  • State Machine Controllers: Used to implement complex state machines for control applications.
  • Address Decoding: Employed in memory systems to decode address lines efficiently.
  • Peripheral Interface Logic: Implements interface logic for various peripherals.
  • Data Communication: Utilized in data communication systems for encoding/decoding and other functions.
  • Programmable Logic Controllers (PLCs): Used in industrial automation for control and sequencing tasks.

Features:

  • High Speed: Offers a propagation delay of 60ns.
  • In-System Programmable (ISP): Allows for programming and reprogramming while the device is mounted on the circuit board.
  • Flexible Architecture: Features a programmable AND/OR array for versatile logic implementation.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • 32 Macrocells: Contains 32 macrocells for implementing complex logic functions.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Simplified Design Process: Reduces complexity and accelerates development time.
  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Increased Design Flexibility: Allows for easy modification and adaptation to changing design requirements.
  • Improved Reliability: Fewer components result in higher system reliability.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.

Additional Details:

The PLSI1032-60LJ operates from a single 5V power supply. It is available in various package options, including PLCC and DIP. The device is programmed using industry-standard programming tools and techniques. The internal architecture includes a programmable AND/OR array that provides a high degree of flexibility in implementing logic functions. The 32 macrocells can be configured to implement a wide range of logic functions, including flip-flops, latches, and combinatorial logic. The device also includes input/output (I/O) pins that can be configured as inputs, outputs, or bi-directional ports, further enhancing its versatility.

The in-system programmability feature is a key advantage, enabling designers to quickly update the device's configuration without physically removing it from the board. This is particularly beneficial during prototyping and debugging phases. The PLSI1032-60LJ is a robust and versatile device suitable for a wide range of digital logic applications, offering a balance of performance, flexibility, and ease of use.

You May Also Be Interested in

Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess