The SII9630BOC is a high-performance HDMI port processor manufactured by Lattice Semiconductor Corporation. It is designed to receive, process, and transmit high-definition video and audio signals over HDMI connections.
Applications
- Blu-ray players
- Set-top boxes
- AV receivers
- Gaming consoles
- HDMI switches and splitters
- Display devices (e.g., TVs, projectors)
Features
- HDMI 1.4 receiver with support for 3D video.
- HDCP content protection.
- Integrated audio extraction and processing.
- Support for resolutions up to 1080p.
- Deep Color support.
- Adaptive equalization for robust signal reception.
- Low power consumption.
Benefits
- Enables seamless connectivity and playback of high-definition content.
- Ensures compliance with content protection standards (HDCP).
- Simplifies audio routing and processing within the system.
- Provides high-quality video performance with support for 1080p resolution and Deep Color.
- Offers reliable signal reception even over long cable lengths.
- Reduces system power consumption.
Additional Details
The SII9630BOC typically operates with a 3.3V power supply and is available in a compact surface-mount package. The device supports various audio formats, including Dolby Digital, DTS, and PCM. Adaptive equalization helps to compensate for signal degradation caused by long HDMI cables or poor-quality connectors. Detailed specifications, including pin assignments and timing diagrams, are available in the product datasheet.
The device's HDMI 1.4 compliance ensures compatibility with a wide range of source and display devices. The integrated audio processing capabilities reduce the need for external audio codecs. The low power consumption makes it suitable for energy-efficient applications. The adaptive equalization feature ensures reliable operation even in challenging environments.