EN
  • EN
  • DE

LZ9-M0CW00-0055

Part No LZ9-M0CW00-0055
Manufacturer LED Engin Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED EMITTER WHT 227LM 3CH MCPCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Status Active
Type LED Module
Color White, Cool
CCT (K) 5500K
Configuration Starboard
Flux @ Current/Temperature - Test 1739 lm (1357 lm to 2120 lm)
Current - Test 3 x 700mA
Temperature - Test 25°C
Forward Voltage 9.7V
Lumens/Watt @ Current - Test 85 lm/W
Current - Max 800mA
CRI (Color Rendering Index) 75 (Typ)
Viewing Angle 110°
Height 5.50mm
Light Emitting Surface (LES) 6.20mm Diameter
Lens Type Domed
Win Source Part Number 111620-LZ9-M0CW00-0055
Ultra Librarian 3D Model Ultra Librarian LZ9-M0CW00-0055 CAD Model

Description

The LED Engin Inc. LZ9-M0CW00-0055 is a high-performance LED module designed for use in various lighting applications.

  • Viewing Angle: 110 degrees
  • Color Temperature: 5500K
  • Luminous Efficacy: 85 lm/W
  • Color Rendering Index: 75
  • Applications: Street lighting, architectural lighting, and industrial lighting

The LZ9-M0CW00-0055 is a versatile product suitable for various lighting applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ1 BLUE STARBOARD
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess