EN
  • EN
  • DE

HY5-P

Part No HY5-P
Manufacturer LEM
Description Current Transducers HY 5 to 25-P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer LEM
Win Source Part Number 1182760-HY5-P
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY5-P CAD Model

Description

The HY5-P is a series of isolated current transducers manufactured by LEM. These transducers are designed to measure AC, DC, and pulsed currents with galvanic isolation, providing accurate and reliable current measurement in a wide range of applications. They are commonly used in power electronics, industrial automation, and renewable energy systems.

Applications:

  • Power Inverters: Used in solar inverters, wind turbine inverters, and other power inverters to measure DC and AC currents.
  • Motor Drives: Employed in motor drives to measure motor current for control and protection purposes.
  • Battery Management Systems (BMS): Utilized in BMS to measure battery charge and discharge currents.
  • Power Supplies: Applied in power supplies to measure output current for monitoring and control.
  • Welding Machines: Used in welding machines to measure welding current for process control.

Features:

  • Galvanic Isolation: Provides electrical isolation between the primary and secondary circuits for safety and noise immunity.
  • Wide Current Measurement Range: Measures AC, DC, and pulsed currents over a wide range.
  • High Accuracy: Offers high accuracy and linearity for precise current measurement.
  • Fast Response Time: Provides a fast response time for real-time current monitoring.
  • Low Temperature Drift: Minimizes temperature drift for stable performance over a wide temperature range.
  • Compact Design: Available in a compact package for easy integration into electronic circuits.

Benefits:

  • Accurate Current Measurement: High accuracy and linearity ensure precise current measurement.
  • Safe Operation: Galvanic isolation provides safe operation in high-voltage applications.
  • Reliable Performance: Robust design ensures reliable performance in harsh environments.
  • Easy Integration: Compact design simplifies integration into electronic circuits.
  • Versatile Application: Suitable for a wide range of current measurement applications.

Additional Details:

The HY5-P series typically offers current measurement ranges from ±5A to ±50A. The isolation voltage is typically 4kV or higher. The accuracy is usually within ±1% of the nominal current. The response time is typically less than 1 μs. The operating temperature range is generally between -40°C to +85°C. The transducer typically outputs a voltage or current signal proportional to the measured current. It is available in various package styles, including through-hole and surface mount. The HY5-P series is a reliable and accurate solution for isolated current measurement in various industrial and power electronic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess