EN
  • EN
  • DE

LENOVO 00AJ076 - IBM 900GB 10K 6Gbps SAS 2.5in G3HS SED

Part No LENOVO 00AJ076 - IBM 900GB 10K 6Gbps SAS 2.5in G3HS SED
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 900GB 10K 6Gbps SAS 2.5" G3HS SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428350-LENOVO 00AJ076 - IBM 900GB 10K 6Gbps SAS 2.5in G3HS SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AJ076 - IBM 900GB 10K 6Gbps SAS 2.5in G3HS SED CAD Model

Description

The LENOVO 00AJ076 model is a pinnacle of Lenovo’s commitment to combining high performance with advanced security features in a storage solution. This IBM 900GB 10K 6Gbps SAS 2.5-inch G3HS Self-Encrypting Drive (SED) is designed for organizations with stringent data security requirements. Offering a substantial 900GB capacity at a swift 10K RPM speed, along with the SAS interface's high data transfer rates, it caters to the needs of performance-sensitive applications and provides a secure data storage environment. The SED technology at its heart provides hardware-based encryption, automatically encrypting all data in the drive without impacting performance. This ensures enhanced security for sensitive data, making it an ideal choice for financial institutions, healthcare establishments, and other sectors where data privacy is paramount. Besides its encryption capabilities, the drive features hot-swap support for quick and easy installation or replacement in Lenovo's Generation 3 high-swap (G3HS) systems, allowing for uninterrupted operations. Its integration of self-monitoring, analysis, and reporting technology (SMART) aids in predicting failures before they occur, ensuring data integrity and system reliability. For enterprises poised to bolster their data security while maintaining high performance and reliability, the LENOVO 00AJ076 offers a compelling, secure storage solution.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess