EN
  • EN
  • DE

LENOVO 00CG089 - Recessed 19in 4 Post Rail Kit

Part No LENOVO 00CG089 - Recessed 19in 4 Post Rail Kit
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 00CG089 - Recessed 19in 4 Post Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432382-LENOVO 00CG089 - Recessed 19in 4 Post Rail Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00CG089 - Recessed 19in 4 Post Rail Kit CAD Model

Description

The LENOVO 00CG089 is a robust Recessed 19-inch 4 Post Rail Kit designed to facilitate the secure installation of server equipment into standard 19-inch racks. This rail kit is engineered to support a wide range of LENOVO servers, ensuring they are mounted securely within data centers or IT environments. The recessed design allows for additional space between the mounted device and the front of the rack, enabling enhanced air circulation and easier access for maintenance or cable management. Constructed from high-quality materials, the 00CG089 rail kit is built to endure the weight of heavy server equipment, providing a stable and reliable mounting solution. Its versatile compatibility makes it an essential accessory for IT professionals aiming for an organized, efficient server room configuration. The kit includes all necessary mounting hardware, making installation straightforward and hassle-free. Ensuring both safety and convenience, the LENOVO 00CG089 rail kit offers a practical solution for optimizing data center operations by facilitating better equipment organization and improved airflow, thereby contributing to the overall longevity and performance of server infrastructure.

You May Also Be Interested in

IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess