EN
  • EN
  • DE

LENOVO 00D3819 - Lenovo Tray Adapter For Mounting 2.5in to 3.5in

Part No LENOVO 00D3819 - Lenovo Tray Adapter For Mounting 2.5in to 3.5in
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo Tray Adapter For Mounting 2.5in to 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432819-LENOVO 00D3819 - Lenovo Tray Adapter For Mounting 2.5in to 3.5in
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D3819 - Lenovo Tray Adapter For Mounting 2.5in to 3.5in CAD Model

Description

The LENOVO 00D3819 is a versatile tray adapter designed to facilitate the mounting of 2.5-inch drives into 3.5-inch bay slots, typically found in server and desktop configurations. This adapter is crucial for IT administrators and system builders who need to integrate smaller SSDs or HDDs into larger drive bays, either for upgrading system storage, incorporating fast SSDs for boot drives, or expanding overall storage capacity. Crafted with high-quality materials, the adapter ensures a secure and stable fit, protecting the drive and maintaining optimal airflow around it to prevent overheating. Its universal design is compatible with various drive types, including SATA and SAS drives, providing a flexible and cost-effective solution for managing and upgrading storage infrastructure. The LENOVO 00D3819 tray adapter is an essential tool for maximizing storage configurations, enhancing system performance and efficiency, and ensuring smooth and reliable operation in various computing environments.

You May Also Be Interested in

HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess