EN
  • EN
  • DE

LENOVO 00D5014 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3

Part No LENOVO 00D5014 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 4GB (1x4GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429945-LENOVO 00D5014 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D5014 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3 CAD Model

Description

This Lenovo 00D5014 memory module is designed to increase the performance and stability of select Lenovo servers and workstations. With a 4GB capacity, this single DIMM module uses DDR3 technology with ECC to ensure data integrity and reliability in critical computing environments. Operating at a low energy consumption level of 1.35V, it incorporates a 2Rx8 configuration, which indicates a dual rank setup that enhances memory throughput and performance. The PC3L-12800 designation means it is engineered to run at 1600MHz, making it suitable for systems that demand fast memory operations. It has a CAS latency of CL11, ensuring it delivers prompt and efficient data access and processing. This module's design and technology make it a solid choice for upgrading, providing a cost-effective way to improve system responsiveness and multitasking capabilities.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess