EN
  • EN
  • DE

LENOVO 49Y9983 - S/W Upgrade License for Cisco Nexus 4001I

Part No LENOVO 49Y9983 - S/W Upgrade License for Cisco Nexus 4001I
Manufacturer Lenovo
Catalog Licenses
Description LENOVO 49Y9983 - S/W Upgrade License for Cisco Nexus 4001I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1429769-LENOVO 49Y9983 - S/W Upgrade License for Cisco Nexus 4001I
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y9983 - S/W Upgrade License for Cisco Nexus 4001I CAD Model

Description

The LENOVO 49Y9983 software upgrade license is a critical component designed for network administrators who seek to enhance the capabilities of their Cisco Nexus 4001I Switch Module for IBM BladeCenter. This upgrade license enables users to unlock advanced software features and functionalities that are not available in the base configuration of the switch. It provides a seamless and cost-effective way to improve network performance, security, and scalability. With this upgrade, administrators can implement sophisticated networking services such as higher bandwidth speeds, virtualization, and enhanced QoS features. Additionally, it offers improved management capabilities, allowing for more efficient network operations and maintenance. Compatible exclusively with the Cisco Nexus 4001I Switch Module, this license ensures that organizations can leverage the latest networking technologies to meet their evolving business needs without requiring a complete hardware overhaul, making it an economical solution for expanding the feature set of existing infrastructure.

You May Also Be Interested in

IBM
DS4700 AIX HOST KIT
Need more? Email Us
IBM
IBM 1814-8852 - DS4700 MOD 70 8-STG. IPO
Need more? Email Us
IBM
IBM 45W0508 - Advanced Performance Monitor
Need more? Email Us
IBM
IBM DS4700 FLASH/VOLUMECOPY
Need more? Email Us
IBM
IBM 1814-7306-INSTALLED - DS4700 FC/SATA ENCL. INTEMIX
Need more? Email Us
IBM
IBM 44E5380 - DS4800 Enh. Remote Mir. 64-128 Mirrors Upge
Need more? Email Us
IBM
IBM 1814-7700-INSTALLED - DS4700 WINDOWS HOST KIT
Need more? Email Us
IBM
IBM Netfinity. Width: 19 mm, Depth: 166 mm, Height: 63.5 mm
Need more? Email Us
IBM
IBM 00Y2483 - FlashCopy Upgrade
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess