EN
  • EN
  • DE

LENOVO 00E7600 - Lenovo x3550M5/x3650M5 2.5in HDD Tray

Part No LENOVO 00E7600 - Lenovo x3550M5/x3650M5 2.5in HDD Tray
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo SR650/x3550M5/x3650M5 2.5in HDD Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424328-LENOVO 00E7600 - Lenovo x3550M5/x3650M5 2.5in HDD Tray
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00E7600 - Lenovo x3550M5/x3650M5 2.5in HDD Tray CAD Model

Description

The LENOVO 00E7600 HDD Tray is a meticulously designed accessory that ensures the secure and stable installation of 2.5-inch hard disk drives (HDDs) or solid-state drives (SSDs) in specific Lenovo server models, including the x3550 M5 and x3650 M5. This HDD tray is crafted for easy installation and removal of drives, facilitating quick upgrades, maintenance, and replacements without compromising the integrity and performance of the server. It is built from durable materials to withstand the rigors of a data center environment, offering both reliability and longevity. The tray includes features like mounting screws and a drive connection interface, ensuring a seamless fit and connectivity with the server's internal components. By employing the LENOVO 00E7600 HDD Tray, businesses can optimize their server storage capacity and performance, ensuring that their critical data is stored securely and is readily accessible.

You May Also Be Interested in

Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess