EN
  • EN
  • DE

LENOVO 00KF670 - x3550M5 - Media cage, 8 x 2.5in HDD

Part No LENOVO 00KF670 - x3550M5 - Media cage, 8 x 2.5in HDD
Manufacturer Lenovo
Catalog Spare Parts
Description x3550M5 - Media cage, 8 x 2.5in HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432810-LENOVO 00KF670 - x3550M5 - Media cage, 8 x 2.5in HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KF670 - x3550M5 - Media cage, 8 x 2.5in HDD CAD Model

Description

The LENOVO 00KF670 is a media cage designed specifically for the x3550 M5 server series, accommodating up to 8 x 2.5-inch HDDs. This component is vital for businesses requiring substantial data storage capabilities within their server infrastructure. Constructed with precision, it allows for easy installation and secure housing of hard disk drives, ensuring data integrity and accessibility. The media cage's design facilitates optimal airflow, which is critical for maintaining the drives' optimal operating temperature and ensuring reliable performance under continuous operation. Furthermore, it supports a variety of HDDs, allowing for customization based on storage needs, whether prioritizing capacity or speed. The LENOVO 00KF670 media cage is an excellent solution for expanding the storage capabilities of the x3550 M5 servers, enabling businesses to scale their data storage infrastructure to meet growing data demands efficiently.

You May Also Be Interested in

HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess