EN
  • EN
  • DE

LENOVO 00KG126 - 2.5in HDD Backplane for 00FL175

Part No LENOVO 00KG126 - 2.5in HDD Backplane for 00FL175
Manufacturer Lenovo
Catalog Systemboard
Description 2.5in HDD Backplane for 00FL175
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1433375-LENOVO 00KG126 - 2.5in HDD Backplane for 00FL175
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KG126 - 2.5in HDD Backplane for 00FL175 CAD Model

Description

The LENOVO 00KG126 represents a specialized 2.5-inch HDD backplane designed to be compatible with specific Lenovo server models, including the part number 00FL175. This backplane serves as an essential interface between the server’s storage drives and the system itself, facilitating the installation and connection of multiple 2.5-inch hard disk drives or solid-state drives. It supports a wide variety of storage configurations, enabling enhanced flexibility and scalability in storage solutions. The LENOVO 00KG126 backplane is engineered to provide dependable signal integrity and power distribution, which is crucial for maintaining optimal drive performance and data integrity. It includes features for hot-swap capability, allowing for the easy replacement or upgrade of drives without the need to power down the server, thereby minimizing downtime. This backplane is ideal for businesses looking to expand their storage capacity or improve their data access speeds, ensuring a scalable and high-performance storage environment.

You May Also Be Interested in

Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRH-IT Motherboard
Need more? Email Us
Lenovo
SR850 - Systemboard Gen2
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Lenovo
IBM x3850 M2 - System Board
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess