EN
  • EN
  • DE

NJU77230F3-TE1

Part No NJU77230F3-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Linear - Comparators
Description RAIL-TO-RAIL INPUT PUSH-PULL OUT / Comparator CMOS Push-Pull SC-88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Nisshinbo Micro Devices Inc.
Packaging Reel - TR
Type CMOS
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Max) 7mV @ 3V
Current - Input Bias (Max) 1pA @ 3V
Current - Quiescent (Max) 14µA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Propagation Delay (Max) 780ns (Typ)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 5-TSSOP, SC-70-5, SOT-353
Mounting Surface Mount
Supplier Device Package SC-88A
Base Product Number NJU77230
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 190-NJU77230F3-TE1TR-ND,190-NJU77230F3-TE1TR,2129-NJU77230F3-TE1TR
Standard Package 3,000
Win Source Part Number 1316876-NJU77230F3-TE1
Ultra Librarian 3D Model Ultra Librarian NJU77230F3-TE1 CAD Model

Description

The NJU77230F3-TE1 is a CMOS comparator manufactured by Nisshinbo Micro Devices Inc.

  • Voltage Supply: 1.8V to 5.5V and ±0.9V to ±2.75V
  • Input Offset Voltage: 7mV @ 3V
  • Input Bias Current: 1pA @ 3V
  • Designed for: Various applications such as power management, battery-powered devices, and communication equipment
  • Operating Temperature Range: -40°C to 125°C
  • Package: 5-TSSOP, SC-70-5, SOT-353

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $1.0268
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess