EN
  • EN
  • DE

LENOVO 00MX091 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Simple Swap

Part No LENOVO 00MX091 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Simple Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430826-LENOVO 00MX091 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX091 - ThinkSystem 3.5in 8TB 7.2K SATA 6Gb Simple Swap CAD Model

Description

The LENOVO 00MX091 is an 8TB 3.5-inch SATA hard drive, designed to meet the high-capacity storage needs of enterprises and data centers. It operates at a 7200RPM spindle speed, providing fast and reliable access to large volumes of data, which is essential for achieving optimal server performance and efficiency in processing data-intensive tasks. The SATA 6Gb/s interface ensures quick data transfer rates, facilitating efficient operations and handling of large datasets across various applications. With its simple swap design, this hard drive allows for easy and quick installation or replacement, significantly reducing downtime during maintenance operations and enabling seamless storage expansion or upgrades. This feature is particularly beneficial in environments where maintaining continuous system operation is crucial. Tailored for compatibility with Lenovo ThinkSystem servers, the LENOVO 00MX091 hard drive ensures a high degree of reliability and performance, making it an excellent choice for businesses looking to enhance their storage capacity with minimal disruption to existing operations. Its large storage capacity and operational capabilities make it ideally suited for managing voluminous data, backing up critical information, and supporting demanding applications, thereby helping businesses to effectively manage their data storage requirements.

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess