EN
  • EN
  • DE

LENOVO 00WF600 - 2.5 inch HDD Filler - SR models

Part No LENOVO 00WF600 - 2.5 inch HDD Filler - SR models
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 2.5 inch HDD Filler - SR models
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424185-LENOVO 00WF600 - 2.5 inch HDD Filler - SR models
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WF600 - 2.5 inch HDD Filler - SR models CAD Model

Description

The LENOVO 00WF600 is specifically designed as a 2.5-inch HDD filler for SR models, aimed at maintaining optimal airflow within the server chassis and ensuring proper thermal management in dense server configurations. This HDD filler plays a crucial role in maintaining system health and performance by preventing hot spots and facilitating uniform air circulation throughout the server. By filling unused drive bays, it also contributes to the overall aesthetic and structural integrity of the server. Compatible with a range of Lenovo's SR server models, this filler is an essential component for IT administrators and system builders aiming to optimize server operation, energy efficiency, and longevity. By using genuine Lenovo parts like this filler, users ensure that their server maintains compliance with the system's specifications and continues to operate at its peak performance.

You May Also Be Interested in

Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess