EN
  • EN
  • DE

LENOVO 00Y7409 - Lenovo 3.5" G2HS Tray - for 2.5" SSD (M4/M5)

Part No LENOVO 00Y7409 - Lenovo 3.5" G2HS Tray - for 2.5" SSD (M4/M5)
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo 3.5" G2HS Tray - for 2.5" SSD (M4/M5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432920-LENOVO 00Y7409 - Lenovo 3.5" G2HS Tray - for 2.5" SSD (M4/M5)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y7409 - Lenovo 3.5" G2HS Tray - for 2.5" SSD (M4/M5) CAD Model

Description

The LENOVO 00Y7409 is a highly versatile and indispensable accessory for IT infrastructures utilizing Lenovo's M4 and M5 servers, designed specifically to accommodate 2.5"" solid-state drives (SSDs) within a 3.5"" drive bay. This Gen 2 Hot Swap (G2HS) tray enables users to seamlessly integrate faster, more reliable SSDs into their server systems, enhancing overall performance, reducing boot times, and increasing data transfer rates. The tray's robust design ensures secure mounting and protection for the drives, while its hot-swap capability allows for easy installation and removal without the need to power down the system, minimizing downtime. This feature is crucial for businesses that rely on continuous operation and demand high availability from their server infrastructure. By facilitating the use of SSDs, the LENOVO 00Y7409 significantly contributes to the optimization of storage solutions, offering improved efficiency and reliability for data-intensive applications. Its compatibility with Lenovo's M4 and M5 servers makes it a vital component for system administrators seeking to upgrade their storage capabilities and maintain peak performance levels.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess