EN
  • EN
  • DE

LENOVO 00Y7439 - Intel Xeon 10C Processor Model E5-2448Lv2 70W

Part No LENOVO 00Y7439 - Intel Xeon 10C Processor Model E5-2448Lv2 70W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2448L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426585-LENOVO 00Y7439 - Intel Xeon 10C Processor Model E5-2448Lv2 70W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y7439 - Intel Xeon 10C Processor Model E5-2448Lv2 70W CAD Model

Description

The LENOVO 00Y7439 is equipped with an Intel Xeon 10-Core Processor, Model E5-2448Lv2, boasting a power efficiency of 70 Watts. This processor is tailored for critical business applications and data-demanding workloads, providing a robust platform for virtualization, database management, and enterprise-level computing. With 10 cores and 20 threads, it offers superior multitasking capabilities, enabling it to manage numerous processes concurrently without compromising on speed or efficiency. The E5-2448Lv2 operates at an enhanced base frequency, ensuring quick response times for a variety of applications from financial modeling to scientific research. It supports key Intel technologies, such as Intel VT-x for secure virtualization, Intel Hyper-Threading for improved throughput, and Intel Turbo Boost for dynamic performance adjustments based on workload demands. Compatible with LGA1356 socket, this processor seamlessly integrates into existing Lenovo server systems, providing an upgrade path for increased computing power and efficiency. Its emphasis on low power consumption coupled with high performance makes the Lenovo 00Y7439 an ideal solution for enterprises aiming to maximize their operational efficiency and reduce energy costs.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess