EN
  • EN
  • DE

LENOVO 00Y7730 - Emulex Dual Port 10GbE SFP+ Embedded VFA IIIr

Part No LENOVO 00Y7730 - Emulex Dual Port 10GbE SFP+ Embedded VFA IIIr
Manufacturer Lenovo
Catalog Network Cards
Description IBM Emulex 2-Port 10 GbE SFP+ E-VFA IIIr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431561-LENOVO 00Y7730 - Emulex Dual Port 10GbE SFP+ Embedded VFA IIIr
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y7730 - Emulex Dual Port 10GbE SFP+ Embedded VFA IIIr CAD Model

Description

The LENOVO 00Y7730 represents the cutting edge in server network expansion, featuring the Emulex Dual Port 10GbE SFP+ Virtual Fabric Adapter (VFA) IIIr. This embedded network adapter is designed to provide high-speed, low-latency connections for server networks, vastly enhancing data center throughput and network efficiency. With dual SFP+ ports, it allows for flexible and high-capacity connectivity options, suitable for both direct attach cables (DAC) and fiber optic connections, making it adaptable to a wide range of network infrastructures. The VFA IIIr supports advanced virtualization features, allowing servers to partition each 10GbE port into multiple virtual network interfaces, facilitating better bandwidth allocation and improved network management. This feature is particularly beneficial in virtualized environments, where efficient network resource utilization can significantly impact overall system performance. Its integration with existing Lenovo servers ensures compatibility and a seamless setup process, making the Lenovo 00Y7730 an essential upgrade for businesses looking to expand their network capabilities and support high-volume, high-speed data transfers across their IT infrastructure.

You May Also Be Interested in

HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess